The Conn, R/a, FFC/FPC, 8Pos, 1Row, 1Mm is a right angle ZIF flex connector from the F52Q/F52R series, designed for surface mount applications. It features a 1.00mm pitch and accommodates 8 positions in a single row. The connector has a compact height of 2.00mm and supports a cable thickness of 0.30mm, making it suitable for various applications including automotive, industrial, and consumer electronics. This connector is built for durability, rated for 30 mating cycles, and is designed to prevent solder and flux wicking, ensuring high solderability. It operates effectively within a temperature range of -40°C to +105°C. The materials used include a natural color LCP housing and a black PA9T slider, both compliant with UL94V-0 standards. The connector is RoHS compliant and features a zero insertion force mechanism for easy operation and reliable FFC/FPC retention, enhancing its vibration resistance. Electrical specifications include a voltage rating of 50V AC/DC and a current rating of 0.5A, with low contact resistance and high insulation resistance. The product is packaged in tape and reel format for convenient handling.
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Bottom contact, 8 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52R-1A7H1-11008
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN, R/A, FFC/FPC, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES
CONN, R/A, FFC/FPC, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52R-1A7H1-11008 | 609-F52R-1A7H1-11008TR-ND | 82AH7277 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, R/a, Ffc/fpc, 8Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |