Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Bottom contact, 27 position , Tin plating, Without MYLAR, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number F52R-1A7A1-11027
FLEX CONNECTOR, P=1.00MM, H=2.00
Flex Connector, P=1.00mm, H=2.00mm, Right angle orientation, Slider type, ZIF, Bottom contact, 27P / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52R-1A7A1-11027 | 609-F52R-1A7A1-11027TR-ND | 03AJ1312 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=1.00Mm, H=2.00Mm, Right Angle Orientation, Slider Type, Zif, Bottom Contact, 27P / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |