Amphenol Corporation Flex 1.00mm F52Q-1A7H1-11028

Description
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Upper contact, 28 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52Q-1A7H1-11028
Request a Quote Datasheet
Description
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Upper contact, 28 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52Q-1A7H1-11028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex 1.00mm - F52Q-1A7H1-11028 - Amphenol Communications Solutions
Nashua, NH, United States
Flex 1.00mm
F52Q-1A7H1-11028
Flex 1.00mm F52Q-1A7H1-11028
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Upper contact, 28 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52Q-1A7H1-11028

Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Upper contact, 28 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52Q-1A7H1-11028

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F52Q-1A7H1-11028CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F52Q-1A7H1-11028CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F52Q-1A7H1-11028CT-ND
"28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F52Q-1A7H1-11028TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F52Q-1A7H1-11028TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F52Q-1A7H1-11028TR-ND
"28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F52Q-1A7H1-11028DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F52Q-1A7H1-11028DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F52Q-1A7H1-11028DKR-ND
"28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, R/a, Ffc/fpc, 28Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 83AH4429 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a, Ffc/fpc, 28Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
83AH4429
Conn, R/a, Ffc/fpc, 28Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 83AH4429
CONN, R/A, FFC/FPC, 28POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, R/A, FFC/FPC, 28POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, R/a, Ffc/fpc, 28Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 82AH7271 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a, Ffc/fpc, 28Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
82AH7271
Conn, R/a, Ffc/fpc, 28Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 82AH7271
CONN, R/A, FFC/FPC, 28POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, R/A, FFC/FPC, 28POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number F52Q-1A7H1-11028 609-F52Q-1A7H1-11028CT-ND 83AH4429
Product Name Flex 1.00mm FFC, FPC (Flat Flexible) Connector Assemblies Conn, R/a, Ffc/fpc, 28Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Termination Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51625-XX003LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details