Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 14 position, Au plating, without Mylar, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number F52L1A7H111014B200
FLEX CONNECTOR, P=1.00MM, H=5.04
Flex Connector, P=1.00mm, H=5.04mm, Vertical orientation, NON-ZIF, 14P, Without MYLAR / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52L1A7H111014B200 | 609-F52L1A7H111014B200TR-ND | 03AJ1207 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=1.00Mm, H=5.04Mm, Vertical Orientation, Non-Zif, 14P, Without Mylar / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |