Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 26 position, without Mylar, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52L1A7A111026B200
FLEX CONNECTOR, 1.00MM PITCH, HE
Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 26 position, without Mylar / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52L1A7A111026B200 | 609-F52L1A7A111026B200TR-ND | 03AJ1180 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, 1.00Mm Pitch, Height 5.04Mm, Vertical, Non-Zif, 26 Position, Without Mylar / Tap/rl Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 50 volts |