Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 20 position, without Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11020-B20
FLEX CONNECTOR, 1.00MM PITCH, HE
CONN, FFC/FPC, 20POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
CONN, FFC/FPC, 20POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52L1A7A111020B200 | 609-F52L1A7A111020B200TR-ND | 83AH0155 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 20Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |