Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 19 position, with Mylar, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number F52L1A7A111019B100
FLEX CONNECTOR, 1.00MM PITCH, HE
Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 19 position, with Mylar / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52L1A7A111019B100 | 609-F52L1A7A111019B100TR-ND | 03AJ1174 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, 1.00Mm Pitch, Height 5.04Mm, Vertical, Non-Zif, 19 Position, With Mylar / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |