Amphenol Communications Solutions Flex 1.00mm F52L1A7A111012B100

Description
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 12 position, with Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11012-B10 0
Request a Quote Datasheet
Description
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 12 position, with Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11012-B10 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex 1.00mm - F52L1A7A111012B100 - Amphenol Communications Solutions
Nashua, NH, United States
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 12 position, with Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11012-B10 0

Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 12 position, with Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11012-B100

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F52L1A7A111012B100TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F52L1A7A111012B100TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F52L1A7A111012B100TR-ND
FLEX CONNECTOR, 1.00MM PITCH, HE

FLEX CONNECTOR, 1.00MM PITCH, HE

Buy Now Datasheet
Conn, Ffc/fpc, 12Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 83AH0147 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 12Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
83AH0147
Conn, Ffc/fpc, 12Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 83AH0147
CONN, FFC/FPC, 12POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:F52L Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

CONN, FFC/FPC, 12POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:F52L Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Ffc/fpc, 12Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 83AH0146 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 12Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
83AH0146
Conn, Ffc/fpc, 12Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 83AH0146
CONN, FFC/FPC, 12POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:F52L Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

CONN, FFC/FPC, 12POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:F52L Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number F52L1A7A111012B100 609-F52L1A7A111012B100TR-ND 83AH0147
Product Name Flex 1.00mm FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc/fpc, 12Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination Surface Mount Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data