The Amphenol F52L Series connector is a 10-position, 2-row, 1.00mm pitch vertical non-ZIF flex connector designed for surface mount applications. It features a height of 5.04mm and accommodates FFC/FPC cables with a thickness of 0.30mm. The connector is rated for a voltage of 50V AC/DC and a current of 0.5A, with a contact resistance of 30M,Ѷ maximum and insulation resistance of 500M,Ѷ minimum. It supports a wide operating temperature range of -40°C to +105°C and is suitable for various applications including automotive, industrial, and consumer electronics. The connector is designed for durability with a mating cycle rating of 30 and is RoHS compliant, ensuring it meets environmental standards.
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 10 position, without Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11010-B20
Connector
FLEX CONNECTOR, 1.00MM PITCH, HE
CONN, FFC/FPC, 10POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
CONN, FFC/FPC, 10POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52L1A7A111010B200 | F52L1A7A111010B200 | 609-F52L1A7A111010B200TR-ND | 83AH0145 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 10Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions | |
| Termination | Surface Mount | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps | 0.5 amps | ||
| Connector Type | FPC / FFC |