Amphenol Communications Solutions Flex 1.00mm F52L1A7A111010B100

Description
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 10 position, with Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11010-B10 0
Request a Quote Datasheet
Description
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 10 position, with Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11010-B10 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex 1.00mm - F52L1A7A111010B100 - Amphenol Communications Solutions
Nashua, NH, United States
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 10 position, with Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11010-B10 0

Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, NON-ZIF, 10 position, with Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F52L-1A7A1-11010-B100

Supplier's Site Datasheet
Connector

Connector

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F52L1A7A111010B100TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F52L1A7A111010B100TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F52L1A7A111010B100TR-ND
FLEX CONNECTOR, 1.00MM PITCH, HE

FLEX CONNECTOR, 1.00MM PITCH, HE

Buy Now Datasheet
Conn, Ffc/fpc, 10Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 83AH0142 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 10Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
83AH0142
Conn, Ffc/fpc, 10Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 83AH0142
CONN, FFC/FPC, 10POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:F52L Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

CONN, FFC/FPC, 10POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:F52L Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Ffc/fpc, 10Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 83AH0143 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 10Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
83AH0143
Conn, Ffc/fpc, 10Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 83AH0143
CONN, FFC/FPC, 10POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:F52L Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

CONN, FFC/FPC, 10POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:F52L Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number F52L1A7A111010B100 F52L1A7A111010B100 609-F52L1A7A111010B100TR-ND 83AH0142
Product Name Flex 1.00mm FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc/fpc, 10Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination Surface Mount Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data