The Conn, FFC/FPC, 22Pos, 1Row, 1Mm is a vertical non-ZIF flex connector from the F52L/F52M series, designed for surface mount applications. It features a 1.00mm pitch and accommodates 22 positions. The connector has a height of 5.04mm and supports a cable thickness of 0.30mm, ensuring compatibility with various flexible flat cables. It is rated for a voltage of 50V AC/DC and a current of 0.5A, with a contact resistance of 30M,Ѷ maximum and insulation resistance of 500M,Ѷ minimum. This connector is constructed from high-temperature thermoplastic housing, making it suitable for a wide operating temperature range of -40°C to +105°C. It is designed for enhanced durability, capable of withstanding 30 mating cycles, and features a robust design that prevents solder and flux wicking. The product is lead and halogen-free, complying with RoHS standards, and is packaged in tape and reel format for ease of handling. It is suitable for applications in automotive, data, industrial, communication, consumer, and medical markets.
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.00mm, Vertical, NON-ZIF, 22 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52L-1A7A1-11022
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
CONN, FFC/FPC, 22POS, 1ROW, 1MM ROHS COMPLIANT: YES
CONN, FFC/FPC, 22POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52L-1A7A1-11022 | 609-F52L-1A7A1-11022TR-ND | 83AH4414 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 22Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |