Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.04mm, Vertical, Non-ZIF, 14 Position, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52L-1A7A1-11014
Connector
F52L-1A7A1-11014-NON
F52L-1A7A1-11014-NON
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52L-1A7A1-11014 | F52L-1A7A1-11014 | 609-F52L-1A7A1-11014TR-ND | 03AJ1156 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | F52L-1A7A1-11014-Non-Zif / Tap/rl Amphenol Communications Solutions | |
| Termination | Surface Mount | |||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps | 0.5 amps | ||
| Connector Type | FPC / FFC |