Amphenol Corporation Flex 1.00mm F52L-1A7A1-11009

Description
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.00mm, Vertical, NON-ZIF, 9 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52L-1A7A1-11009
Request a Quote Datasheet
Description
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.00mm, Vertical, NON-ZIF, 9 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52L-1A7A1-11009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex 1.00mm - F52L-1A7A1-11009 - Amphenol Communications Solutions
Nashua, NH, United States
Flex 1.00mm
F52L-1A7A1-11009
Flex 1.00mm F52L-1A7A1-11009
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.00mm, Vertical, NON-ZIF, 9 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52L-1A7A1-11009

Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 5.00mm, Vertical, NON-ZIF, 9 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52L-1A7A1-11009

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F52L-1A7A1-11009TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F52L-1A7A1-11009TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F52L-1A7A1-11009TR-ND
"9 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"9 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Conn, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 82AH7250 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
82AH7250
Conn, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 82AH7250
CONN, FFC/FPC, 9POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 9POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 83AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
83AH4408
Conn, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 83AH4408
CONN, FFC/FPC, 9POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 9POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number F52L-1A7A1-11009 609-F52L-1A7A1-11009TR-ND 82AH7250
Product Name Flex 1.00mm FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Termination Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51812-10800000ABLF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A26663-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details