Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, 20 position, Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F526-1A7H1-21020
F526-1A7H1-21020-FLI
F526-1A7H1-21020-Fli
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F526-1A7H1-21020 | 609-F526-1A7H1-21020TR-ND | 03AJ1348 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | F526-1A7H1-21020-Flip Type / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |