Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, 6 position, Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F526-1A7H1-21006
F526-1A7H1-21006-FLI
F526-1A7H1-21006-Fli
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F526-1A7H1-21006 | 609-F526-1A7H1-21006TR-ND | 03AJ1345 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | F526-1A7H1-21006-Flip Type / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |