Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 4.20mm, Vertical, NON-ZIF, 5 position, A type, Without Fixed plate, Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F51H-1A7H1-11005-B20
F51H-1A7H1-11005-B20
F51H-1A7H1-11005-B20
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F51H-1A7H1-11005-B200 | 609-F51H-1A7H1-11005-B200TR-ND | 03AJ1032 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | F51H-1A7H1-11005-B200-Non-Zif / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |