Amphenol Communications Solutions Conn, R/a, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions F5191A7A111020E200

Description
CONN, R/A, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:F519 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONN, R/A, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:F519 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 83AH0123 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
83AH0123
Conn, R/a, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 83AH0123
CONN, R/A, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:F519 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONN, R/A, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:F519 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, R/a, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 83AH0122 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
83AH0122
Conn, R/a, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 83AH0122
CONN, R/A, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:F519 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONN, R/A, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:F519 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH0123
Product Name Conn, R/a, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details