Flex 1.00mm, Flex Connector, Pitch=1.00mm, H=3.00mm, Right angle orientation, NON-ZIF, Bottom contact, 25P, Bottom contact, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F519-1A7H1-11025
FLEX CONNECTOR, P=1.00MM, H=3.00
Flex Connector, P=1.00mm, H=3.00mm, Right angle orientation, NON-ZIF, Bottom contact, 25P, Bottom contact / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F519-1A7H1-11025 | 609-F519-1A7H1-11025TR-ND | 03AJ1143 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=1.00Mm, H=3.00Mm, Right Angle Orientation, Non-Zif, Bottom Contact, 25P, Bottom Contact / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |