Flex Connectors, Flex Connector, 1.00mm Pitch, Height 3.00mm, Right angle, NON-ZIF, Bottom contact, Au plating, 12 position, Bottom contact, Without MYLAR
FLEX CONNECTOR, P=1.00MM, H=3.00
Flex Connector, P=1.00mm, H=3.00mm, Right angle orientation, NON-ZIF, Bottom contact, 12P, Bottom contact / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F519-1A7H1-11012 | 609-F519-1A7H1-11012TR-ND | 03AJ1130 |
| Product Name | Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=1.00Mm, H=3.00Mm, Right Angle Orientation, Non-Zif, Bottom Contact, 12P, Bottom Contact / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |