The Conn, R/a, FFC/FPC, 6Pos, 1Row, 1Mm is a right angle non-ZIF flex connector designed for surface mount applications. It features a 1.00mm pitch and is available with 6 positions in a single row. The connector has a height of 3.00mm and supports a cable thickness of 0.30mm. It is constructed from high-temperature thermoplastic housing and is compliant with RoHS standards. This connector is rated for a voltage of 50V AC/DC and a current of 0.5A, with a maximum contact resistance of 30M,Ѷ and an insulation resistance of 500M,Ѷ. It can withstand a dielectric voltage of 500V AC without breakdown. The connector is designed for durability, supporting up to 30 mating cycles, and features a retention force of 30gf per terminal. The product is suitable for a variety of applications, including automotive, industrial, communication, and consumer electronics. It is packaged in tape and reel format for ease of handling during assembly.
Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 3.00mm, Right angle, NON-ZIF, Bottom contact, 6 position, Bottom contact, Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F519-1A7A1-11006-E20
"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN, R/A, FFC/FPC, 6POS, 1ROW, 1MM ROHS COMPLIANT: YES
CONN, R/A, FFC/FPC, 6POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F519-1A7A1-11006-E200 | 609-F519-1A7A1-11006-E200TR-ND | 83AH4397 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, R/a, Ffc/fpc, 6Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |