Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 3.00mm, Right angle, NON-ZIF, 15 position, Upper contact, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F518-1A7A1-11015
FLEX CONNECTOR, 1.00MM PITCH, HE
Flex Connector, 1.00mm Pitch, Height 3.00mm, Right angle, NON-ZIF, 15 position, Upper contact / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F518-1A7A1-11015 | 609-F518-1A7A1-11015TR-ND | 03AJ1056 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, 1.00Mm Pitch, Height 3.00Mm, Right Angle, Non-Zif, 15 Position, Upper Contact / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |