Flex 0.5mm pitch, Flex Connector, Position 0.50mm, Height 2.0mm, Right angle, Flip type,Bottom contact, ZIF, 45P, Amphenol ICC is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part numberF33Z-1A7Q1-E8C
F33Z-1A7Q1-E8C45-FLI
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | F33Z-1A7Q1-E8C45 | 609-F33Z-1A7Q1-E8C45TR-ND |
| Product Name | Flex 0.5mm pitch | FFC, FPC (Flat Flexible) Connector Assemblies |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |