Flex 0.50mm Auto-Lock Connector, Autolock, Pitch 0.50mm, Housing Height 2.45mm, Right angle, Bottom contact, 14 Positions, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex Connector, part number F33M-1B7F1-21014-E20
CONN FFC BOTTOM 14POS 0.5MM R/A
CONN FFC BOTTOM 14POS 0.5MM R/A
CONN FFC BOTTOM 14POS 0.5MM R/A
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | F33M1B7F121014E200 | 609-F33M1B7F121014E200TR-ND |
| Product Name | Flex 0.50mm Auto-Lock Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |