Flex 0.50mm Auto-Lock Connector, Autolock, Pitch 0.50mm, Housing Height 2.45mm, Right angle, Bottom contact, 8 Positions, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex Connector, part number F33M-1B7F1-21008-E20
CONN FFC BOTTOM 8POS 0.5MM R/A
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | F33M1B7F121008E200 | 609-F33M1B7F121008E200TR-ND |
| Product Name | Flex 0.50mm Auto-Lock Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |