Flex 0.5mm pitch, Flex Connector, Pitch 0.50 mm, Housing height 0.70 mm, Right angle orientation, Flip type, ZIF, 6P, Halogen Free, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F33D-1A7H1-E7C06
FLEX CONNECTOR, P=0.50MM, H=0.70
FLEX CONNECTOR, P=0.50MM, H=0.70
FLEX CONNECTOR, P=0.50MM, H=0.70
F33D-1A7H1-E7C06-FLI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F33D-1A7H1-E7C06 | 609-F33D-1A7H1-E7C06TR-ND | 48AK5086 |
| Product Name | Flex 0.5mm pitch | FFC, FPC (Flat Flexible) Connector Assemblies | F33D-1A7H1-E7C06-Flip Type / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.4 amps | 0.4 amps | |
| Connector Type | FPC / FFC |