Flex 0.50mm Auto-Lock Connector, Autolock, Pitch 0.50mm, Housing height 2.45mm, Right angle, Bottom contact, 60 Positions, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex Connector, part number F332-1A7F1-E7C60
F332-1A7F1-E7C60-AUT
F332-1A7F1-E7C60-AUT
F332-1A7F1-E7C60-AUT
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | F332-1A7F1-E7C60 | 609-F332-1A7F1-E7C60TR-ND |
| Product Name | Flex 0.50mm Auto-Lock Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |