FPC/FFC, Flex Connector, P=0.50mm, H=1.00mm, Right angle orientation, Flip type, ZIF, Double contact, point 24P, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm part number F3311A7H121024E200
"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Connector
CONN, FFC/FPC, R/A24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
F331-1A7H1-21024-Fli
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | F3311A7H121024E200 | 609-F3311A7H121024E200DKR-ND | F3311A7H121024E200 | 70AJ5745 | 03AJ0990 |
| Product Name | FPC/FFC | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, R/a24Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions | F331-1A7H1-21024-Flip Type / Tap/rl Rohs Compliant Amphenol Communications Solutions | |
| Geometry | Right Angle | ||||
| Connector Type | FPC / FFC | ||||
| Mounting | Surface Mount, Right Angle | ||||
| Voltage Rating | 50 volts |