Amphenol Corporation FPC/FFC F3311A7H121012E200

Description
FPC/FFC, Flex Connector, P=0.50mm, H=1.00mm, Right angle orientation, Flip type, ZIF, Double contact, point 12P, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm part number F3311A7H121012E200
Request a Quote Datasheet
Description
FPC/FFC, Flex Connector, P=0.50mm, H=1.00mm, Right angle orientation, Flip type, ZIF, Double contact, point 12P, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm part number F3311A7H121012E200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC/FFC, Flex Connector, P=0.50mm, H=1.00mm, Right angle orientation, Flip type, ZIF, Double contact, point 12P, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm part number F3311A7H121012E200

FPC/FFC, Flex Connector, P=0.50mm, H=1.00mm, Right angle orientation, Flip type, ZIF, Double contact, point 12P, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm part number F3311A7H121012E200

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1350149-F3311A7H121012E200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1350149-F3311A7H121012E200
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1350149-F3311A7H121012E200
Win Source Part Number: 1350149-F3311A7H1210 12E200 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: Aorora F331 Number of Positions: 12 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.040" (1.02mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyamide (PA9T) , Nylon 9T Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 4,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Current Rating (Amps): 0.5A HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: F3311

Win Source Part Number: 1350149-F3311A7H121012E200
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: Aorora F331
Number of Positions: 12
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.040" (1.02mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyamide (PA9T) , Nylon 9T
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 4,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.5A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: F3311

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-F3311A7H121012E200
Electronic Connector 350-F3311A7H121012E200
FFC & FPC Connectors Flex Connector .50mm P 1mm H Right Angle Back Flip Type ZIF Double Contact 12P Product overview: F3311A7H121012E200 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-F3311A7H121012E2 00 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors Flex Connector .50mm P 1mm H Right Angle Back Flip Type ZIF Double Contact 12P Product overview: F3311A7H121012E200 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-F3311A7H121012E200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F3311A7H121012E200DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F3311A7H121012E200DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F3311A7H121012E200DKR-ND
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F3311A7H121012E200CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F3311A7H121012E200CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F3311A7H121012E200CT-ND
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F3311A7H121012E200TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F3311A7H121012E200TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F3311A7H121012E200TR-ND
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
F331-1A7H1-21012-Flip Type / Tap/rl Rohs Compliant Amphenol Communications Solutions - 03AJ0986 - Newark, An Avnet Company
Chicago, IL, United States
F331-1A7H1-21012-Flip Type / Tap/rl Rohs Compliant Amphenol Communications Solutions
03AJ0986
F331-1A7H1-21012-Flip Type / Tap/rl Rohs Compliant Amphenol Communications Solutions 03AJ0986
F331-1A7H1-21012-Fli p type / Tap/Rl RoHS Compliant: Yes

F331-1A7H1-21012-Flip type / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, R/a12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 70AJ5741 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
70AJ5741
Conn, Ffc/fpc, R/a12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 70AJ5741
CONN, FFC/FPC, R/A12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:F331 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, R/A12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:F331 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number F3311A7H121012E200 1350149-F3311A7H121012E200 350-F3311A7H121012E200 609-F3311A7H121012E200DKR-ND 03AJ0986 70AJ5741
Product Name FPC/FFC Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies F331-1A7H1-21012-Flip Type / Tap/rl Rohs Compliant Amphenol Communications Solutions Conn, Ffc/fpc, R/a12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Geometry Right Angle
Termination Solder Surface Mount Right Angle
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data