The Conn, R/a, FFC/FPC, 30Pos, 1Row, 0.5Mm is a right angle ZIF flex connector designed for surface mount applications. It features a 0.50mm pitch and accommodates 30 contacts, making it suitable for various electronic devices. The connector has a height of 2.00mm and supports a cable thickness of 0.30mm. It is constructed with high-temperature thermoplastic housing and is compliant with RoHS standards. This connector is engineered for durability, offering a mating cycle life of up to 30 cycles and is resistant to solder and flux wicking. It operates effectively within a temperature range of -40°C to +105°C. The electrical specifications include a voltage rating of 50V AC/DC and a current rating of 0.5A, with low contact resistance and high insulation resistance. The product is packaged in tape and reel format for convenient handling. Ideal applications include automotive, industrial, communication, and consumer electronics.
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Bottom contact, 30 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F32R-1A7H1-11030
"30 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"30 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"30 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN, R/A, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, R/A, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F32R-1A7H1-11030 | 609-F32R-1A7H1-11030DKR-ND | 83AH4355 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, R/a, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |