The Conn, R/a, FFC/FPC, 14Pos, 1Row, 0.5Mm is a right angle ZIF flex connector designed for surface mount applications. It features a 0.50mm pitch and is part of the F32R/F32Q series, which includes connectors with a slider mechanism and bottom contact. The connector has a height of 2.00mm and supports a cable thickness of 0.30mm, making it suitable for various applications including automotive, industrial, and consumer electronics. This connector is rated for 50V AC/DC with a current rating of 0.5A. It offers a contact resistance of 30M,Ѷ maximum and an insulation resistance of 500M,Ѷ minimum. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environments. The design includes features that prevent solder and flux wicking, enhancing solderability and durability, with a lifespan of up to 30 mating cycles. The housing is made from LCP material, and the actuator is constructed from PA9T, both compliant with UL94V-0 standards. The product is RoHS compliant, meeting environmental and safety regulations. It is packaged in tape and reel format for convenient handling and assembly.
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Bottom contact, 14 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F32R-1A7H1-11014
"14 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"14 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"14 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN, R/A, FFC/FPC, 14POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, R/A, FFC/FPC, 14POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F32R-1A7H1-11014 | 609-F32R-1A7H1-11014DKR-ND | 82AH7171 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, R/a, Ffc/fpc, 14Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |