Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Bottom contact, 34 position, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F32R-1A7A1-11034
F32R-1A7A1-11034-SLI
F32R-1A7A1-11034-Sli
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F32R-1A7A1-11034 | 609-F32R-1A7A1-11034TR-ND | 03AJ0968 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | F32R-1A7A1-11034-Slider Type / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |