Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Upper contact, 8 position, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F32Q-1A7A1-11008
F32Q-1A7A1-11008-SLI
F32Q-1A7A1-11008-Sli
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F32Q-1A7A1-11008 | 609-F32Q-1A7A1-11008TR-ND | 03AJ0917 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | F32Q-1A7A1-11008-Slider Type / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |