Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.20mm, Vertical, NON-ZIF, Tin plating,32 position, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number F32P-1A7A1-11032
FLEX CONNECTOR, P=0.50MM, H=4.20
Flex Connector, P=0.50mm, H=4.20mm, Vertical orientation, NON-ZIF, 32P,Without Mylar / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F32P-1A7A1-11032 | 609-F32P-1A7A1-11032TR-ND | 03AJ0880 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=0.50Mm, H=4.20Mm, Vertical Orientation, Non-Zif, 32P,without Mylar / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |