Amphenol Corporation Flex 0.50mm F32D-1A7Y1-21040

Description
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, Double contact, point 40 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F32D-1A7Y1-21040
Request a Quote
Description
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, Double contact, point 40 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F32D-1A7Y1-21040
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol F32D series connector, specifically part number 82AH7140, is a right angle ZIF flex connector designed for FFC/FPC applications with a 0.50mm pitch. It features a back flip mechanism and dual contact with surface mount termination, making it suitable for a variety of applications including automotive, industrial, and consumer electronics. The connector has a height of 2.00mm and supports 40 positions, accommodating a cable thickness of 0.30mm. This connector is rated for 50V AC/DC and has a current rating of 0.5A. It offers a contact resistance of 30M,Ѷ maximum and an insulation resistance of 100M,Ѷ minimum. The durability is rated for 30 mating cycles, ensuring reliable performance over time. The operating temperature range is from -40°C to +105°C, making it versatile for different environmental conditions. The housing is made from LCP material and is halogen-free, complying with RoHS standards. The product is packaged in tape and reel format for ease of handling in production environments.

Datasheet Summary
Powered by GS/AI

The Amphenol F32D series connector, specifically part number 82AH7140, is a right angle ZIF flex connector designed for FFC/FPC applications with a 0.50mm pitch. It features a back flip mechanism and dual contact with surface mount termination, making it suitable for a variety of applications including automotive, industrial, and consumer electronics. The connector has a height of 2.00mm and supports 40 positions, accommodating a cable thickness of 0.30mm. This connector is rated for 50V AC/DC and has a current rating of 0.5A. It offers a contact resistance of 30M,Ѷ maximum and an insulation resistance of 100M,Ѷ minimum. The durability is rated for 30 mating cycles, ensuring reliable performance over time. The operating temperature range is from -40°C to +105°C, making it versatile for different environmental conditions. The housing is made from LCP material and is halogen-free, complying with RoHS standards. The product is packaged in tape and reel format for ease of handling in production environments.

Suppliers

Company
Product
Description
Supplier Links
Flex 0.50mm - F32D-1A7Y1-21040 - Amphenol Communications Solutions
Nashua, NH, United States
Flex 0.50mm
F32D-1A7Y1-21040
Flex 0.50mm F32D-1A7Y1-21040
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, Double contact, point 40 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F32D-1A7Y1-21040

Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, Double contact, point 40 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F32D-1A7Y1-21040

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F32D-1A7Y1-21040DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F32D-1A7Y1-21040DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F32D-1A7Y1-21040DKR-ND
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F32D-1A7Y1-21040CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F32D-1A7Y1-21040CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F32D-1A7Y1-21040CT-ND
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F32D-1A7Y1-21040TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F32D-1A7Y1-21040TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F32D-1A7Y1-21040TR-ND
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - F32D-1A7Y1-21040 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
F32D-1A7Y1-21040
FFC, FPC (Flat Flexible) Connector Assemblies F32D-1A7Y1-21040
FLEX CONNECTOR, 0.50MM PITCH, HE

FLEX CONNECTOR, 0.50MM PITCH, HE

Supplier's Site Datasheet
Conn, R/a, Ffc/fpc, 40Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 82AH7140 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a, Ffc/fpc, 40Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
82AH7140
Conn, R/a, Ffc/fpc, 40Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 82AH7140
CONN, R/A, FFC/FPC, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, R/A, FFC/FPC, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, R/a, Ffc/fpc, 40Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 83AH4314 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a, Ffc/fpc, 40Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
83AH4314
Conn, R/a, Ffc/fpc, 40Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 83AH4314
CONN, R/A, FFC/FPC, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, R/A, FFC/FPC, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number F32D-1A7Y1-21040 609-F32D-1A7Y1-21040DKR-ND F32D-1A7Y1-21040 82AH7140
Product Name Flex 0.50mm FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies Conn, R/a, Ffc/fpc, 40Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Termination Surface Mount Solder
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28533-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 5 #
View Details
4 suppliers
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29872-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details