Flex 0.50mm Auto-Lock Connector, Flex Connector, 0.50mm Pitch, Height 4.85mm, Vertical, ZIF, Autolock, 36 position, Amphenol is one of the leading manufacturers of 0.50mm Flex Connectors. Contact us today for more details of 0.50mm Flex Autolock Connectors, part number F323-1B7F1-21036-E20
F323-1B7F1-21036-E20
F323-1B7F1-21036-E20
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F323-1B7F1-21036-E200 | 609-F323-1B7F1-21036-E200TR-ND | 03AJ0979 |
| Product Name | Flex 0.50mm Auto-Lock Connector | FFC, FPC (Flat Flexible) Connector Assemblies | F323-1B7F1-21036-E200-Autolock / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |