Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.25mm, Vertical, Slider type, ZIF, 15 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31Z-1A7H1-11015
F31Z-1A7H1-11015-SLI
F31Z-1A7H1-11015-Sli
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31Z-1A7H1-11015 | 609-F31Z-1A7H1-11015TR-ND | 03AJ0850 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | F31Z-1A7H1-11015-Slider Type / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |