Flex 0.50mm, Flex Connector, Pitch=0.50mm, H=4.25mm, Vertical orientation, Slider type, ZIF, 27P, Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31W-1A7A1-11027
FLEX CONNECTOR, P=0.50MM, H=4.25
Flex Connector, P=0.50mm, H=4.25mm, Vertical orientation, Slider type, ZIF, 27P, Without MYLAR / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31W-1A7A1-11027 | 609-F31W-1A7A1-11027TR-ND | 03AJ0828 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=0.50Mm, H=4.25Mm, Vertical Orientation, Slider Type, Zif, 27P, Without Mylar / Tap/rl Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 50 volts |