Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.25mm, Vertical orientation, Slider type, ZIF, 8 position, Without Mylar, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F31W-1A7A1-11008
FLEX CONNECTOR, P=0.50MM, H=4.25
CONN, FFC/FPC, 8POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:F31W Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes
CONN, FFC/FPC, 8POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:F31W Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31W-1A7A1-11008 | 609-F31W-1A7A1-11008TR-ND | 83AH0110 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 8Pos, 2Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions |
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |