The Amphenol F31S series connector is a 0.50mm pitch vertical ZIF flex connector designed for surface mount applications. It features a vertical flip locking mechanism and dual contacts, ensuring enhanced contact stability and vibration resistance. The connector supports a range of 10 to 70 positions and accommodates cable thicknesses of 0.30mm, with a height of 5.80mm. It is rated for 50V AC/DC and has a current rating of 0.5A, with a maximum contact resistance of 30M,Ѷ and insulation resistance of 500M,Ѷ. The product is constructed from high-temperature thermoplastic housing and is RoHS compliant, making it suitable for various applications including automotive, industrial, and consumer electronics. The operating temperature range is -40°C to +105°C, and it is designed to withstand 30 mating cycles, providing durability and reliability in demanding environments.
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 5.80mm, Vertical, Flip type, ZIF, 70P , With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31S-1A7L1-11070
"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FFC/FPC, 70POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC/FPC, 70POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31S-1A7L1-11070 | 609-F31S-1A7L1-11070CT-ND | 82AH7125 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 70Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |