The Amphenol F31S series connector is a 0.50mm pitch vertical ZIF flex connector designed for surface mount applications. It features a vertical flip locking mechanism and dual contacts, ensuring enhanced contact stability and vibration resistance. The connector supports a cable thickness of 0.30mm and is rated for 30 mating cycles, making it suitable for applications requiring durability. This specific model accommodates 60 positions and operates within a temperature range of -40°C to +105°C. It is constructed from high-temperature thermoplastic materials and is RoHS compliant, meeting environmental and safety standards. The connector is packaged in tape and reel format for ease of handling and assembly. Its applications include automotive, industrial, communication, consumer electronics, and medical devices.
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 5.80mm, Vertical, Flip type, ZIF, 60 position , With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31S-1A7L1-11060
Connector
"60 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"60 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"60 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FFC/FPC, 60POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC/FPC, 60POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31S-1A7L1-11060 | F31S-1A7L1-11060 | 609-F31S-1A7L1-11060TR-ND | 83AH4298 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 60Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions | |
| Termination | Surface Mount | |||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps | 0.5 amps | ||
| Connector Type | FPC / FFC |