Amphenol Communications Solutions Flex 0.5mm pitch F31N-1A7H1-E8C40

Description
Flex 0.5mm pitch, Flex Connector, Position 0.50mm, Height 1.0mm, Right angle, Flip type, Double sides contact, ZIF, 40P, Amphenol ICC is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part numberF31N-1A7H1-E8C 40
Request a Quote Datasheet
Description
Flex 0.5mm pitch, Flex Connector, Position 0.50mm, Height 1.0mm, Right angle, Flip type, Double sides contact, ZIF, 40P, Amphenol ICC is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part numberF31N-1A7H1-E8C 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex 0.5mm pitch - F31N-1A7H1-E8C40 - Amphenol Communications Solutions
Nashua, NH, United States
Flex 0.5mm pitch
F31N-1A7H1-E8C40
Flex 0.5mm pitch F31N-1A7H1-E8C40
Flex 0.5mm pitch, Flex Connector, Position 0.50mm, Height 1.0mm, Right angle, Flip type, Double sides contact, ZIF, 40P, Amphenol ICC is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part numberF31N-1A7H1-E8C 40

Flex 0.5mm pitch, Flex Connector, Position 0.50mm, Height 1.0mm, Right angle, Flip type, Double sides contact, ZIF, 40P, Amphenol ICC is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part numberF31N-1A7H1-E8C40

Supplier's Site Datasheet
FPC Connectors - 2869552 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2869552
FPC Connectors 2869552
Flex Con,H=1mm,RA,Flip,Db l cont,ZIF,40P

Flex Con,H=1mm,RA,Flip,Dbl cont,ZIF,40P

Supplier's Site
FPC Connectors - 2869553 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2869553
FPC Connectors 2869553
Flex Con,H=1mm,RA,Flip,Db l cont,ZIF,40P

Flex Con,H=1mm,RA,Flip,Dbl cont,ZIF,40P

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F31N-1A7H1-E8C40CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F31N-1A7H1-E8C40CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F31N-1A7H1-E8C40CT-ND
FLEX CONNECTOR, P=0.50MM, H=1.0M

FLEX CONNECTOR, P=0.50MM, H=1.0M

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F31N-1A7H1-E8C40DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F31N-1A7H1-E8C40DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F31N-1A7H1-E8C40DKR-ND
FLEX CONNECTOR, P=0.50MM, H=1.0M

FLEX CONNECTOR, P=0.50MM, H=1.0M

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F31N-1A7H1-E8C40TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F31N-1A7H1-E8C40TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F31N-1A7H1-E8C40TR-ND
FLEX CONNECTOR, P=0.50MM, H=1.0M

FLEX CONNECTOR, P=0.50MM, H=1.0M

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number F31N-1A7H1-E8C40 2869552 609-F31N-1A7H1-E8C40CT-ND
Product Name Flex 0.5mm pitch FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Geometry Right Angle Right Angle
Termination Surface Mount Solder
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data