Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.55mm, Right angle, Flip type, ZIF, 60 position , Without MYLAR, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number F31L1A7H111060E210
FLEX CONNECTOR, P=0.50MM, H=2.55
Flex Connector, P=0.50mm, H=2.55mm, Right angle orientation, Flip type, ZIF, 60P, Without Mylar / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31L1A7H111060E210 | 609-F31L1A7H111060E210TR-ND | 03AJ0800 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=0.50Mm, H=2.55Mm, Right Angle Orientation, Flip Type, Zif, 60P, Without Mylar / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |