Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.55mm, Right angle, Flip type, ZIF, 50 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31L-1A7H1-11050-E12
Position Connector
F31L-1A7H1-11050-E12
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31L-1A7H1-11050-E120 | 609-F31L-1A7H1-11050-E120TR-ND | 42AH3178 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | F31L-1A7H1-11050-E120-Flip Type / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |