Amphenol Corporation Flat Flex Cables (FFC, FPC) - F31L-1A7H1-11040 F31L-1A7H1-11040

Description
Manufacturer: AMPHENOL Win Source Part Number: 871393-F31L-1A7H1-11 040 Series: Aorora F31L Operating Temperature Range: -40°C ~ 105°C Features: 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: F31L-1A7H1 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-F31L-1A7H1-11040 CT, 609-F31L-1A7H1-11040 DKR, 609-F31L-1A7H1-11040 TR
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 871393-F31L-1A7H1-11 040 Series: Aorora F31L Operating Temperature Range: -40°C ~ 105°C Features: 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: F31L-1A7H1 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-F31L-1A7H1-11040 CT, 609-F31L-1A7H1-11040 DKR, 609-F31L-1A7H1-11040 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - F31L-1A7H1-11040
871393-F31L-1A7H1-11040
Flat Flex Cables (FFC, FPC) - F31L-1A7H1-11040 871393-F31L-1A7H1-11040
Manufacturer: AMPHENOL Win Source Part Number: 871393-F31L-1A7H1-11 040 Series: Aorora F31L Operating Temperature Range: -40°C ~ 105°C Features: 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: F31L-1A7H1 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-F31L-1A7H1-11040 CT, 609-F31L-1A7H1-11040 DKR, 609-F31L-1A7H1-11040 TR

Manufacturer: AMPHENOL
Win Source Part Number: 871393-F31L-1A7H1-11040
Series: Aorora F31L
Operating Temperature Range: -40°C ~ 105°C
Features: 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: F31L-1A7H1
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 609-F31L-1A7H1-11040CT, 609-F31L-1A7H1-11040DKR, 609-F31L-1A7H1-11040TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 871393-F31L-1A7H1-11040
Product Name Flat Flex Cables (FFC, FPC) - F31L-1A7H1-11040
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 310mm, single-end, for Latches - M80-FC10668L0-0310L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Stacking Double Banana Plug to XM Micro-Hooks, Twisted Pair Test Cable - 3050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details