Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.55mm, Right angle, Flip type, ZIF, 8 position , With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31L-1A7H1-11008
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN, R/A, FFC/FPC, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, R/A, FFC/FPC, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31L-1A7H1-11008 | 609-F31L-1A7H1-11008CT-ND | 82AH7099 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, R/a, Ffc/fpc, 8Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |