Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.20mm, Vertical, NON-ZIF, 24 position with fixed plate , Without MYLAR, Amphenol is one of the leading manufacturers of 0.50mm Flex Connectors. Contact us today for more details of 0.50mm Flex Autolock Connectors, part number F31K-1A7H1-11024
"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FFC/FPC, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC/FPC, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31K-1A7H1-11024 | 609-F31K-1A7H1-11024TR-ND | 83AH4270 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 24Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |