Flex 0.50mm, Flex Connector, Pitch = 0.50mm, Height = 4.2mm, Vertical,Non-ZIF, 25 Position, A type, Amphenol ICC is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part number F31G-1A7H1-11025
F31G-1A7H1-11025-NON
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | F31G-1A7H1-11025 | 609-F31G-1A7H1-11025-ND |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |
| Connector Type | FPC / FFC |