Amphenol Corporation Flex 0.50mm F31G-1A7H1-11006

Description
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.20mm, Vertical, NON-ZIF, 6 position, with fixed plate , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31G-1A7H1-11006
Request a Quote Datasheet
Description
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.20mm, Vertical, NON-ZIF, 6 position, with fixed plate , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31G-1A7H1-11006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex 0.50mm - F31G-1A7H1-11006 - Amphenol Communications Solutions
Nashua, NH, United States
Flex 0.50mm
F31G-1A7H1-11006
Flex 0.50mm F31G-1A7H1-11006
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.20mm, Vertical, NON-ZIF, 6 position, with fixed plate , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31G-1A7H1-11006

Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.20mm, Vertical, NON-ZIF, 6 position, with fixed plate , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F31G-1A7H1-11006

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F31G-1A7H1-11006DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F31G-1A7H1-11006DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F31G-1A7H1-11006DKR-ND
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F31G-1A7H1-11006TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F31G-1A7H1-11006TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F31G-1A7H1-11006TR-ND
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F31G-1A7H1-11006CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F31G-1A7H1-11006CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F31G-1A7H1-11006CT-ND
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
Conn, Ffc/fpc, 6Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 82AH7088 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 6Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
82AH7088
Conn, Ffc/fpc, 6Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 82AH7088
CONN, FFC/FPC, 6POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 6POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Ffc/fpc, 6Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 83AH4262 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 6Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
83AH4262
Conn, Ffc/fpc, 6Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 83AH4262
CONN, FFC/FPC, 6POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 6POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number F31G-1A7H1-11006 609-F31G-1A7H1-11006DKR-ND 82AH7088
Product Name Flex 0.50mm FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc/fpc, 6Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
Termination Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103634-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
2 suppliers
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details