Flex 0.50mm, Flex Connector, 0.50mm Pitch, 4.25mm Height, Vertical orientation, Slider type, ZIF, 32 Position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part numberF314-1A7H1-110
F314-1A7H1-11032-SLI
F314-1A7H1-11032-Sli
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F314-1A7H1-11032 | 609-F314-1A7H1-11032TR-ND | 26AK7624 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | F314-1A7H1-11032-Slider Type / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.5 amps | ||
| Connector Type | FPC / FFC |