Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.25mm, Vertical, Slider type, ZIF, 30 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F314-1A7H1-11030
"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F314-1A7H1-11030 | 609-F314-1A7H1-11030CT-ND | 82AH7134 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |